Crouzet ACTUATOR, PNEUMATIC,MUSHROOM, 40MM, SPRING RETURN, RED 24679173

Description
ACTUATOR, PNEUMATIC,MUSHROOM, 40MM, SPRING RETURN, RED
Description
ACTUATOR, PNEUMATIC,MUSHROOM, 40MM, SPRING RETURN, RED

Suppliers

Company
Product
Description
Supplier Links
ACTUATOR, PNEUMATIC,MUSHROOM, 40MM, SPRING RETURN, RED - 70158933 - Allied Electronics, Inc.
Fort Worth, TX, USA
ACTUATOR, PNEUMATIC,MUSHROOM, 40MM, SPRING RETURN, RED
70158933
ACTUATOR, PNEUMATIC,MUSHROOM, 40MM, SPRING RETURN, RED 70158933
ACTUATOR, PNEUMATIC,MUSHROOM, 40MM, SPRING RETURN, RED

ACTUATOR, PNEUMATIC,MUSHROOM, 40MM, SPRING RETURN, RED

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Valves
Product Number 70158933
Product Name ACTUATOR, PNEUMATIC,MUSHROOM, 40MM, SPRING RETURN, RED
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Double Block and Bleed Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-049-CPVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Spring Assisted Sanitary Check Valves - DFT® DSV™ - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details