Cross Technologies, Inc. Generator 2015-75

Description
The 2015-75 is a generator from Cross Technologies. Upconverters allow for a signal to be converted from a lower frequency to a higher frequency. The upconverter usually has a user interface that allows the engineer to select the IF input, output, frequency, and gain. Additional Features: Input Characteristics (IF) Impedance/Return Loss 75 ? /18 dB Frequency 70 ± 18 MHz Input Level -40 to -10 dBm Output Characteristics (RF) Impedance/Return Loss 75 ?/12 dB Frequency 950 to 2150 MHz Output level 0 to -20 dBm Output 1 dB comp. +5 dBm Channel Characteristics Gain range (adjustable) -10.0 to +30.0 dB, 1 ±1 dB steps Frequency Response ±1.5 dB, 950 - 2150 MHz; ± 0.5 dB, 36 MHz BW; ±1.0 dB, 40 MHz BW Spurious Response < -50 dBC, in band Group Delay, max 0.015 ns/MHz2 parabolic; 0.05 ns/MHz linear; 1 ns ripple Frequency Sense Non-inverting Synthesizer Characteristics Frequency Accuracy ± 1.0 ppm max over temp (±0.01 ppm, option H) Frequency Step 1.0 MHz (125 kHz to 1 kHz step options available) The Cross Technologies 2015-02 L-band Upconverter converts 70 ± 18 MHz to 950 to 2150 MHz in 1 MHz steps (125 kHz to 1 kHz step options available). Synthesized local oscillators (LO) provide frequency selection. Push button switches select the RF frequency, gain, and other parameters. Front panel LEDs provide indication of DC power (green), PLL alarm (red), remote operation (yellow) and TX carrier MUTE (yellow). Variable attenuators for the IF input and output provide a gain range of -10 to +30 dB as adjusted by the front panel push-button switches. Remote operation allows selection of frequency and gain. Parameter selection and frequency and gain settings appear on the LCD display. Connectors are BNC female for IF and the optional external reference input and output, and Type F female for the RF output. SSPB +24 or +48 VDC and 10 MHz reference can be inserted on the RF line as added options. The external 10 MHz option E includes a 10 MHz output connector which contains either the internal or external 10 MHz reference signal. A high stability internal reference (option H, ±0.01ppm) is also available. It is powered by a 100-240 ± 10% VAC power supply, and housed in a 1 3/4” X 19” X 16” rack mount chassis.
Datasheet
Description
The 2015-75 is a generator from Cross Technologies. Upconverters allow for a signal to be converted from a lower frequency to a higher frequency. The upconverter usually has a user interface that allows the engineer to select the IF input, output, frequency, and gain. Additional Features: Input Characteristics (IF) Impedance/Return Loss 75 ? /18 dB Frequency 70 ± 18 MHz Input Level -40 to -10 dBm Output Characteristics (RF) Impedance/Return Loss 75 ?/12 dB Frequency 950 to 2150 MHz Output level 0 to -20 dBm Output 1 dB comp. +5 dBm Channel Characteristics Gain range (adjustable) -10.0 to +30.0 dB, 1 ±1 dB steps Frequency Response ±1.5 dB, 950 - 2150 MHz; ± 0.5 dB, 36 MHz BW; ±1.0 dB, 40 MHz BW Spurious Response < -50 dBC, in band Group Delay, max 0.015 ns/MHz2 parabolic; 0.05 ns/MHz linear; 1 ns ripple Frequency Sense Non-inverting Synthesizer Characteristics Frequency Accuracy ± 1.0 ppm max over temp (±0.01 ppm, option H) Frequency Step 1.0 MHz (125 kHz to 1 kHz step options available) The Cross Technologies 2015-02 L-band Upconverter converts 70 ± 18 MHz to 950 to 2150 MHz in 1 MHz steps (125 kHz to 1 kHz step options available). Synthesized local oscillators (LO) provide frequency selection. Push button switches select the RF frequency, gain, and other parameters. Front panel LEDs provide indication of DC power (green), PLL alarm (red), remote operation (yellow) and TX carrier MUTE (yellow). Variable attenuators for the IF input and output provide a gain range of -10 to +30 dB as adjusted by the front panel push-button switches. Remote operation allows selection of frequency and gain. Parameter selection and frequency and gain settings appear on the LCD display. Connectors are BNC female for IF and the optional external reference input and output, and Type F female for the RF output. SSPB +24 or +48 VDC and 10 MHz reference can be inserted on the RF line as added options. The external 10 MHz option E includes a 10 MHz output connector which contains either the internal or external 10 MHz reference signal. A high stability internal reference (option H, ±0.01ppm) is also available. It is powered by a 100-240 ± 10% VAC power supply, and housed in a 1 3/4” X 19” X 16” rack mount chassis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator 2015-75
The 2015-75 is a generator from Cross Technologies. Upconverters allow for a signal to be converted from a lower frequency to a higher frequency. The upconverter usually has a user interface that allows the engineer to select the IF input, output, frequency, and gain. Additional Features: Input Characteristics (IF) Impedance/Return Loss 75 ? /18 dB Frequency 70 ± 18 MHz Input Level -40 to -10 dBm Output Characteristics (RF) Impedance/Return Loss 75 ?/12 dB Frequency 950 to 2150 MHz Output level 0 to -20 dBm Output 1 dB comp. +5 dBm Channel Characteristics Gain range (adjustable) -10.0 to +30.0 dB, 1 ±1 dB steps Frequency Response ±1.5 dB, 950 - 2150 MHz; ± 0.5 dB, 36 MHz BW; ±1.0 dB, 40 MHz BW Spurious Response < -50 dBC, in band Group Delay, max 0.015 ns/MHz2 parabolic; 0.05 ns/MHz linear; 1 ns ripple Frequency Sense Non-inverting Synthesizer Characteristics Frequency Accuracy ± 1.0 ppm max over temp (±0.01 ppm, option H) Frequency Step 1.0 MHz (125 kHz to 1 kHz step options available) The Cross Technologies 2015-02 L-band Upconverter converts 70 ± 18 MHz to 950 to 2150 MHz in 1 MHz steps (125 kHz to 1 kHz step options available). Synthesized local oscillators (LO) provide frequency selection. Push button switches select the RF frequency, gain, and other parameters. Front panel LEDs provide indication of DC power (green), PLL alarm (red), remote operation (yellow) and TX carrier MUTE (yellow). Variable attenuators for the IF input and output provide a gain range of -10 to +30 dB as adjusted by the front panel push-button switches. Remote operation allows selection of frequency and gain. Parameter selection and frequency and gain settings appear on the LCD display. Connectors are BNC female for IF and the optional external reference input and output, and Type F female for the RF output. SSPB +24 or +48 VDC and 10 MHz reference can be inserted on the RF line as added options. The external 10 MHz option E includes a 10 MHz output connector which contains either the internal or external 10 MHz reference signal. A high stability internal reference (option H, ±0.01ppm) is also available. It is powered by a 100-240 ± 10% VAC power supply, and housed in a 1 3/4” X 19” X 16” rack mount chassis.

The 2015-75 is a generator from Cross Technologies. Upconverters allow for a signal to be converted from a lower frequency to a higher frequency. The upconverter usually has a user interface that allows the engineer to select the IF input, output, frequency, and gain.

Additional Features:

Input Characteristics (IF)

  • Impedance/Return Loss 75 ? /18 dB
  • Frequency 70 ± 18 MHz
  • Input Level -40 to -10 dBm

Output Characteristics (RF)

  • Impedance/Return Loss 75 ?/12 dB
  • Frequency 950 to 2150 MHz
  • Output level 0 to -20 dBm
  • Output 1 dB comp. +5 dBm

Channel Characteristics

  • Gain range (adjustable) -10.0 to +30.0 dB, 1 ±1 dB steps
  • Frequency Response ±1.5 dB, 950 - 2150 MHz; ± 0.5 dB, 36 MHz BW; ±1.0 dB, 40 MHz BW
  • Spurious Response < -50 dBC, in band
  • Group Delay, max 0.015 ns/MHz2 parabolic; 0.05 ns/MHz linear; 1 ns ripple
  • Frequency Sense Non-inverting

Synthesizer Characteristics

  • Frequency Accuracy ± 1.0 ppm max over temp (±0.01 ppm, option H)
  • Frequency Step 1.0 MHz (125 kHz to 1 kHz step options available)

The Cross Technologies 2015-02 L-band Upconverter converts 70 ± 18 MHz to 950 to 2150 MHz in 1 MHz steps (125 kHz to 1 kHz step options available). Synthesized local oscillators (LO) provide frequency selection. Push button switches select the RF frequency, gain, and other parameters.

Front panel LEDs provide indication of DC power (green), PLL alarm (red), remote operation (yellow) and TX carrier MUTE (yellow). Variable attenuators for the IF input and output provide a gain range of -10 to +30 dB as adjusted by the front panel push-button switches. Remote operation allows selection of frequency and gain. Parameter selection and frequency and gain settings appear on the LCD display.

Connectors are BNC female for IF and the optional external reference input and output, and Type F female for the RF output. SSPB +24 or +48 VDC and 10 MHz reference can be inserted on the RF line as added options. The external 10 MHz option E includes a 10 MHz output connector which contains either the internal or external 10 MHz reference signal. A high stability internal reference (option H, ±0.01ppm) is also available. It is powered by a 100-240 ± 10% VAC power supply, and housed in a 1 3/4” X 19” X 16” rack mount chassis.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2015-75
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
RF Generator - SSG5060X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1236460 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details