SBA2 -- IN-LINE MONOBLOCK VALVE
Cross Manufacturing, Inc.
In-Line Monoblock Valve
SBA2
Suppliers
In-Line Monoblock Valve
SBA2
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
SBA2 |
|
Product Name
|
In-Line Monoblock Valve |
|
Valve Type
|
Directional; Diverter; Metering; Poppet; Spool
|
|
Primary Material
|
Steel
|
|
Media
|
Hydraulic
|
|
Valve Size
|
0.75 inch (19.05 mm)
|
|
Maximum Pressure
|
2500.00 psi (1759 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Butterfly
Valve Size
6.00 inch (152.40 mm)
Actuation
Manual
View Details
Beswick Engineering Co., Inc.
Valve Type
Relief
Primary Material
Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Thermostatic Expansion
Media
R-22
Valve Size
0.25 inch (6.35 mm)
View Details