Crocus Technology Cut Tape - TMR CURR SNSR -30/+30A,N/C P6, 3V,125C,8P CT427-HSN830MR

Description
Cut Tape - TMR CURR SNSR -30/+30A,N/C P6, 3V,125C,8P
Request a Quote
Description
Cut Tape - TMR CURR SNSR -30/+30A,N/C P6, 3V,125C,8P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cut Tape - TMR CURR SNSR -30/+30A,N/C P6, 3V,125C,8P - CT427-HSN830MR - Heilind Electronics, Inc.
Wilmington, MA, United States
Cut Tape - TMR CURR SNSR -30/+30A,N/C P6, 3V,125C,8P
CT427-HSN830MR
Cut Tape - TMR CURR SNSR -30/+30A,N/C P6, 3V,125C,8P CT427-HSN830MR
Cut Tape - TMR CURR SNSR -30/+30A,N/C P6, 3V,125C,8P

Cut Tape - TMR CURR SNSR -30/+30A,N/C P6, 3V,125C,8P

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Proximity Sensors
Product Number CT427-HSN830MR
Product Name Cut Tape - TMR CURR SNSR -30/+30A,N/C P6, 3V,125C,8P
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1222ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Diffuse scan - SOEG-RTH-M18-NS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details