Crestwood Technology Group (CTG) Resistor A100G75EA

Description
CTG, A100G75EA, RESISTOR, 75 OHM, 5%. FREE 2 YEAR RADWELL WARRANTY
Description
CTG, A100G75EA, RESISTOR, 75 OHM, 5%. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 95649725 - Radwell International
Willingboro, NJ, United States
Resistor
95649725
Resistor 95649725
CTG, A100G75EA, RESISTOR, 75 OHM, 5%. FREE 2 YEAR RADWELL WARRANTY

CTG, A100G75EA, RESISTOR, 75 OHM, 5%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 95649725
Product Name Resistor
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details