Win Source Part Number: 1001974-XPEBAM-L1-00
Category: Optoelectronics>LED Lighting - Color
Series: XLamp® XP-E2
Color: Amber
Package: Tape & Reel
Height - Seated (Max): 0.094" (2.39mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1A
Viewing Angle: 130°
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 350mA
Wavelength: 590nm (585nm ~ 595nm)
Lumens/Watt @ Current - Test: 100 lm/W
Thermal Resistance of Package: 7°C/W
Temperature - Test: 25°C
Package / Case: 1414 (3535 Metric)
Supplier Device Package: SMD
Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: CreeLED, Inc.
Other Names: XPEBAM-L1-0000-00801
Base Product Number: XPEBAM
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | XPEBAM-L1-0000-00801 |
| Product Name | Optoelectronics - LED Lighting - Color |