Win Source Part Number: 982176-CXA1512-0000-
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: XLamp® CXA1512
Type: Chip On Board (COB)
Color: White, Warm
Package: Tray
Standard Package: 100
Current - Max: 600mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 37V
Current - Test: 350mA
Height: 1.70mm
Lens Type: Flat
CCT (K): 3000K 4-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 103 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 85°C
Light Emitting Surface (LES): 8.90mm Dia
Dimension: 15.85mm L x 15.85mm W
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: CreeLED, Inc.
Base Product Number: CXA1512
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | CXA1512-0000-000N00K430F |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |