Manufacturer: CreeLED, Inc.
Category: Optoelectronics- LED Indication - Discrete
Series: CLY6D-FKC
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: CLY6D
Package / Case: 6-SMD, J-Lead
Supplier Device Package: 6-PLCC
Size / Dimension: 2.80mm L x 2.80mm W
Height (Max): 2.60mm
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | CLY6D-FKC-CK1N1D1BB7D3D3 |
| Product Name | Optoelectronics- LED Indication - Discrete |