Manufacturer: Cree Inc.
Win Source Part Number: 043985-XPEWHT-L1-000
Category: Optoelectronics
Family: LED Lighting - White
Series: XLamp XP-E
Packaging: Reel
Mounting Style: SMD/SMT
Color: White Warm
Package: 2-SMD No Lead Exposed Pad
Standard Package: 1
Catalog: XLamp XP-E LEDs
Current - Max: 1A
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 3.05V
Current - Test: 350mA
CCT (K): 3500K
Lumens/Watt @ Current - Test: 91 lm/W
CRI (Color Rendering Index): 80 (Typ)
Thermal Resistance of Package: 9°C/W
Flux @ 25°C Current - Test: 97 lm (94 lm ~ 100 lm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 043985-XPEWHT-L1-0000-00BE6 |
| Product Name | Optoelectronics |