LED Lighting Xlamp® XHP35 White, Cool 6500K 11.3V 350mA 125° 1414 (3535 Metric)
High Power LEDs - White White, 550lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XHP35A-00-0000-0D0HD40E1-ND | XHP35A-00-0000-0D0HD40E1 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | White | |
| Color Temperature | 6500 K |