The WS1A3940 is an Asymmetric Doherty Power Amplifier Module (PAM) integrating Wolfspeed GaN on SiC HEMT transistors with advanced matching and biasing networks on a multilayer laminate substrate with advanced heat sinking technology. The PAM has been designed to operate from 3700 MHz to 3980 MHz, from supply voltages up to 50 V, at average output power levels of 8 to 10 W with crest-factor reduced and digitally pre-distorted LTE and 5G NR signals with instantaneous bandwidths of 200 MHz or more. The device is housed in a 6 mm X 6 mm land grid array (LGA) package.
| Wolfspeed | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | WS1A3940-V1 |
| Product Name | GaN on SiC Power Amplifier Module |