The WS1A2639 is an Asymmetric Doherty Power Amplifier Module (PAM) integrating Wolfspeed GaN on SiC technology with advanced matching and biasing networks on a multilayer laminate substrate with advanced heat sinking technology. The PAM has been designed to operate from 2496 MHz to 2690 MHz. It uses a supply voltages of up to 50 V at maximum, average output power levels of 6 to 8 W with crest-factor reduced and digitally pre-distorted LTE and 5G NR signals with instantaneous bandwidths of up to 200 MHz. The device is housed in a 6 mm X 6 mm land grid array (LGA) package.
| Wolfspeed | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | WS1A2639-V1 |
| Product Name | GaN on SiC Power Amplifier Module |