Wolfspeed TRANSISTORS - Transistors - FETs, MOSFETs - RF - PXAC260602FC-V1-R0 PXAC260602FC-V1-R0

Description
Manufacturer: Cree/Wolfspeed Win Source Part Number: 890512-PXAC260602FC- V1-R0 Features: RF Mosfet LDMOS 28 V 85 mA 2.69GHz 15.7dB 5W H-37248-4 Package: Strip Package: H-37248-4 Family Name: PXAC260602 Categories: Discrete Semiconductor Products Case / Package: H-37248-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8542.33.0001 Other Part Number: PXAC260602FCV1R0XTMA 1, PXAC260602FCV1R0XTMA 1-ND, SP001401328
Request a Quote Datasheet
Description
Manufacturer: Cree/Wolfspeed Win Source Part Number: 890512-PXAC260602FC- V1-R0 Features: RF Mosfet LDMOS 28 V 85 mA 2.69GHz 15.7dB 5W H-37248-4 Package: Strip Package: H-37248-4 Family Name: PXAC260602 Categories: Discrete Semiconductor Products Case / Package: H-37248-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8542.33.0001 Other Part Number: PXAC260602FCV1R0XTMA 1, PXAC260602FCV1R0XTMA 1-ND, SP001401328
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PXAC260602FC-V1-R0 - 890512-PXAC260602FC-V1-R0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PXAC260602FC-V1-R0
890512-PXAC260602FC-V1-R0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PXAC260602FC-V1-R0 890512-PXAC260602FC-V1-R0
Manufacturer: Cree/Wolfspeed Win Source Part Number: 890512-PXAC260602FC- V1-R0 Features: RF Mosfet LDMOS 28 V 85 mA 2.69GHz 15.7dB 5W H-37248-4 Package: Strip Package: H-37248-4 Family Name: PXAC260602 Categories: Discrete Semiconductor Products Case / Package: H-37248-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8542.33.0001 Other Part Number: PXAC260602FCV1R0XTMA 1, PXAC260602FCV1R0XTMA 1-ND, SP001401328

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 890512-PXAC260602FC-V1-R0
Features: RF Mosfet LDMOS 28 V 85 mA 2.69GHz 15.7dB 5W H-37248-4
Package: Strip
Package: H-37248-4
Family Name: PXAC260602
Categories: Discrete Semiconductor Products
Case / Package: H-37248-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8542.33.0001
Other Part Number: PXAC260602FCV1R0XTMA1, PXAC260602FCV1R0XTMA1-ND, SP001401328

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 890512-PXAC260602FC-V1-R0
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PXAC260602FC-V1-R0
Package Type H-37248-4
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
31 GHz 14 W Rf Amplifier - 860-QPA2211T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Operational Amplifier IC - 737-LT1190CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704ASAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers