Win Source Part Number: 1006848-PXAC241702FC
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 50
Voltage - Rated: 65 V
Frequency: 2.4GHz
Current - Test: 360 mA
Gain: 16.5dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 28W
Package / Case: H-37248-4
Supplier Device Package: H-37248-4
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.29.0095
Mfr: Wolfspeed, Inc.
Other Names: PXAC241702FCV1XWSA1,
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 1006848-PXAC241702FC-V1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
| Output Power | 28 watts |