Manufacturer: Cree/Wolfspeed
Win Source Part Number: 858812-PTVA120252MT-
Features: RF Mosfet LDMOS (Dual) 500MHz ~ 1.4GHz 20.2dB 30.2W PG-SON-16
Package: Reel - TR
Package: 16-TDFN Exposed Pad
Family Name: PTVA120252
Categories: Discrete Semiconductor Products
Case / Package: PG-SON-16
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8541.29.0075
Other Part Number: PTVA120252MTV1R1KXUM
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 858812-PTVA120252MT-V1-R1K |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTVA120252MT-V1-R1K |
| Package Type | SOT3; PG-SON-16 |