The PTNC210604MD is a wideband, two-stage, LDMOS integrated power amplifier. It incorporates internal matching for operation from 1805 to 2200 MHz, and dual independent outputs with 20 W and 40 W of output power each. It is available in a 14-lead plastic overmold package with gull wing leads.
Features
On-chip matching for broadband operation
Typical CW performance, 2200 MHz, 28 V, combined outputs
Output power at P3dB = 63 W
Linear Gain = 28 dB
Efficiency = 50.5%
Capable of handling 10:1 VSWR @28 V, 10 W mod avg output power
Integrated ESD protection
Human Body Model Class 1A (per ANSI/ESDA/JEDEC JS-001)
Integrated temperature compensation
Pb-free and RoHS compliant
The PTNC210604MD is a wideband, two-stage, LDMOS integrated power amplifier. It incorporates internal matching for operation from 1805 to 2200 MHz, and dual independent outputs with 20 W and 40 W of output power each. It is available in a 14-lead plastic overmold package with gull wing leads.
Features
- On-chip matching for broadband operation
- Typical CW performance, 2200 MHz, 28 V, combined outputs
- Output power at P3dB = 63 W
- Linear Gain = 28 dB
- Efficiency = 50.5%
- Capable of handling 10:1 VSWR @28 V, 10 W mod avg output power
- Integrated ESD protection
- Human Body Model Class 1A (per ANSI/ESDA/JEDEC JS-001)
- Integrated temperature compensation
- Pb-free and RoHS compliant