The PTMC210204MD is a wideband, two-stage LDMOS integrated amplifier intended for wideband driver applications. It has internal matching for operation from 1805 to 2200 MHz. It features on-chip matching high efficiency, and dual independent outputs with 20 W of output power each. It is available in a 14-lead plastic overmold package with gull wing leads.
Features
On-chip matching for broadband operation
Typical pulsed CW performance, 1990 MHz, 28 V, combined outputs
Output power at P1dB = 37 W
Linear Gain = 31.5 dB
Efficiency = 53.1%
Capable of handling 10:1 VSWR @28 V, 37 W (CW) output power
Integrated ESD protection
Human Body Model Class 1B (per ANSI/ESDA/JEDEC JS-001)
Integrated temperature compensation
Pb-free and RoHS compliant
The PTMC210204MD is a wideband, two-stage LDMOS integrated amplifier intended for wideband driver applications. It has internal matching for operation from 1805 to 2200 MHz. It features on-chip matching high efficiency, and dual independent outputs with 20 W of output power each. It is available in a 14-lead plastic overmold package with gull wing leads.
Features
- On-chip matching for broadband operation
- Typical pulsed CW performance, 1990 MHz, 28 V, combined outputs
- Output power at P1dB = 37 W
- Linear Gain = 31.5 dB
- Efficiency = 53.1%
- Capable of handling 10:1 VSWR @28 V, 37 W (CW) output power
- Integrated ESD protection
- Human Body Model Class 1B (per ANSI/ESDA/JEDEC JS-001)
- Integrated temperature compensation
- Pb-free and RoHS compliant