The PTMC210204MD is a wideband, two-stage, LDMOS integrated power amplifier. It incorporates internal matching for operation from 1805 MHz to 2200 MHz, and dual independent outputs with 10 W of output power each. It is available in a 14-lead plastic overmold package with gull wing leads.
Features
On-chip matching for broadband operation
Typical pulsed CW performance, 1990 MHz, 28 V, combined outputs
Output power at P1dB = 20.9 W
Efficiency = 56%
Gain = 31 dB
Capable of handling 10:1 VSWR @28 V, 20.9 W (CW) output power
Integrated ESD protection
Human Body Model Class 1A (per ANSI/ESDA/JEDEC JS-001)
Integrated temperature compensation
The PTMC210204MD is a wideband, two-stage, LDMOS integrated power amplifier. It incorporates internal matching for operation from 1805 MHz to 2200 MHz, and dual independent outputs with 10 W of output power each. It is available in a 14-lead plastic overmold package with gull wing leads.
Features
- On-chip matching for broadband operation
- Typical pulsed CW performance, 1990 MHz, 28 V, combined outputs
- Output power at P1dB = 20.9 W
- Efficiency = 56%
- Gain = 31 dB
- Capable of handling 10:1 VSWR @28 V, 20.9 W (CW) output power
- Integrated ESD protection
- Human Body Model Class 1A (per ANSI/ESDA/JEDEC JS-001)
- Integrated temperature compensation