The PTGA090304MD is a wideband, two-stage, LDMOS integrated power amplifier. Fabricated with Wolfspeed's 50 V LDMOS process, it incorporates internal matching for operation from 575 MHz to 960 MHz, and dual independent outputs of 15 W each. It is available in a 14-lead plastic overmold package with gull wing leads.
Features
On-chip matching for broadband operation
Designed for ultra wideband performance
Typical CW performance, 960 MHz, 50 V, combined outputs
Output power at P1dB = 45 dBm
Output power at P3dB = 45.9 dBm
Linear Gain at P1dB = 31 dB
Efficiency at P1dB = 48.1%
Capable of handling 10:1 VSWR @50 V, 30 W CW output power
Integrated ESD protection
Human Body Model Class 1C (per ANSI/ESDA/JEDEC JS-001)
Integrated temperature compensation
Pb-free and RoHS compliant
The PTGA090304MD is a wideband, two-stage, LDMOS integrated power amplifier. Fabricated with Wolfspeed's 50 V LDMOS process, it incorporates internal matching for operation from 575 MHz to 960 MHz, and dual independent outputs of 15 W each. It is available in a 14-lead plastic overmold package with gull wing leads.
Features
- On-chip matching for broadband operation
- Designed for ultra wideband performance
- Typical CW performance, 960 MHz, 50 V, combined outputs
- Output power at P1dB = 45 dBm
- Output power at P3dB = 45.9 dBm
- Linear Gain at P1dB = 31 dB
- Efficiency at P1dB = 48.1%
- Capable of handling 10:1 VSWR @50 V, 30 W CW output power
- Integrated ESD protection
- Human Body Model Class 1C (per ANSI/ESDA/JEDEC JS-001)
- Integrated temperature compensation
- Pb-free and RoHS compliant