Wolfspeed's E-Series diodes are specifically designed to be robust and relibale in the harshest environments. As a result, the E-Series diodes are the industry's first 1200V SiC diodes to be automotive qualified and high-humidity/high-v
oltage/high-temperat
ure tested. The E-Series family of diodes are ideal for on-board and off-board automotive applications and solar power inversion.
Features
4th Generation SiC Merged PIN Schottky Technology
Zero reverse recovery current
Zero forward recovery voltage
High-frequency operation
Temperature-independ
ent switching behavior
Extremely fast switching
Positive temperature coefficient on VF
Wolfspeed's E-Series diodes are specifically designed to be robust and relibale in the harshest environments. As a result, the E-Series diodes are the industry's first 1200V SiC diodes to be automotive qualified and high-humidity/high-voltage/high-temperature tested. The E-Series family of diodes are ideal for on-board and off-board automotive applications and solar power inversion.
Features
- 4th Generation SiC Merged PIN Schottky Technology
- Zero reverse recovery current
- Zero forward recovery voltage
- High-frequency operation
- Temperature-independent switching behavior
- Extremely fast switching
- Positive temperature coefficient on VF