Wolfspeed Led Lighting - LED Lighting - COBs, Engines, Modules - CXA2011-0000-000P00H035F CXA2011-0000-000P00H035F

Description
Manufacturer: Cree Inc. Win Source Part Number: 1163792-CXA2011-0000 -000P00H035F Series: XLamp CXA2011 Packaging: Tube Type: Chip On Board (COB) Color: White, Warm Current - Max: 1A Configuration: Square Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 40V Current - Test: 270mA Height: 2.28mm Size: 22.00mm L x 22.00mm W Lens Type: Flat Part Status: Obsolete(EOL) Family Name: CXA2011-0000-000P00H 035F CCT (K): 3500K 4-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 90 lm/W CRI (Color Rendering Index): 77 Flux @ Current/Temperature - Test: 970 lm (900 lm ~ 1040 lm) Temperature - Test: 85°C Categories: Optoelectronics Manufacturer Homepage: www.cree.com/ Introduction Date: April 12, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 1163792-CXA2011-0000 -000P00H035F Series: XLamp CXA2011 Packaging: Tube Type: Chip On Board (COB) Color: White, Warm Current - Max: 1A Configuration: Square Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 40V Current - Test: 270mA Height: 2.28mm Size: 22.00mm L x 22.00mm W Lens Type: Flat Part Status: Obsolete(EOL) Family Name: CXA2011-0000-000P00H 035F CCT (K): 3500K 4-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 90 lm/W CRI (Color Rendering Index): 77 Flux @ Current/Temperature - Test: 970 lm (900 lm ~ 1040 lm) Temperature - Test: 85°C Categories: Optoelectronics Manufacturer Homepage: www.cree.com/ Introduction Date: April 12, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - COBs, Engines, Modules - CXA2011-0000-000P00H035F - CXA2011-0000-000P00H035F - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - COBs, Engines, Modules - CXA2011-0000-000P00H035F
CXA2011-0000-000P00H035F
Led Lighting - LED Lighting - COBs, Engines, Modules - CXA2011-0000-000P00H035F CXA2011-0000-000P00H035F
Manufacturer: Cree Inc. Win Source Part Number: 1163792-CXA2011-0000 -000P00H035F Series: XLamp CXA2011 Packaging: Tube Type: Chip On Board (COB) Color: White, Warm Current - Max: 1A Configuration: Square Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 40V Current - Test: 270mA Height: 2.28mm Size: 22.00mm L x 22.00mm W Lens Type: Flat Part Status: Obsolete(EOL) Family Name: CXA2011-0000-000P00H 035F CCT (K): 3500K 4-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 90 lm/W CRI (Color Rendering Index): 77 Flux @ Current/Temperature - Test: 970 lm (900 lm ~ 1040 lm) Temperature - Test: 85°C Categories: Optoelectronics Manufacturer Homepage: www.cree.com/ Introduction Date: April 12, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Cree Inc.
Win Source Part Number: 1163792-CXA2011-0000-000P00H035F
Series: XLamp CXA2011
Packaging: Tube
Type: Chip On Board (COB)
Color: White, Warm
Current - Max: 1A
Configuration: Square
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 40V
Current - Test: 270mA
Height: 2.28mm
Size: 22.00mm L x 22.00mm W
Lens Type: Flat
Part Status: Obsolete(EOL)
Family Name: CXA2011-0000-000P00H035F
CCT (K): 3500K 4-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 90 lm/W
CRI (Color Rendering Index): 77
Flux @ Current/Temperature - Test: 970 lm (900 lm ~ 1040 lm)
Temperature - Test: 85°C
Categories: Optoelectronics
Manufacturer Homepage: www.cree.com/
Introduction Date: April 12, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number CXA2011-0000-000P00H035F
Product Name Led Lighting - LED Lighting - COBs, Engines, Modules - CXA2011-0000-000P00H035F
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS180smd-S - HIS180smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details