Wolfspeed Led Lighting - LED Lighting - COBs, Engines, Modules - CXA1512-0000-000N00M230G CXA1512-0000-000N00M230G

Description
Manufacturer: Cree Inc. Win Source Part Number: 1030901-CXA1512-0000 -000N00M230G Packaging: Tray Type: Chip On Board (COB) Color: White, Warm Current - Max: 600mA Configuration: Square Forward Voltage: 36V Viewing Angle: 115° Current - Test: 350mA Height: 1.70mm Lens Type: Flat Family Name: CXA1512-0000-000N00M 230G CCT (K): 3000K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 114 lm/W CRI (Color Rendering Index): 80 Flux @ Current/Temperature - Test: 1433 lm (1380 lm to 1485 lm) Temperature - Test: 85°C Light Emitting Surface (LES): 8.90mm Diameter Categories: Optoelectronics Status: Active ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 1030901-CXA1512-0000 -000N00M230G Packaging: Tray Type: Chip On Board (COB) Color: White, Warm Current - Max: 600mA Configuration: Square Forward Voltage: 36V Viewing Angle: 115° Current - Test: 350mA Height: 1.70mm Lens Type: Flat Family Name: CXA1512-0000-000N00M 230G CCT (K): 3000K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 114 lm/W CRI (Color Rendering Index): 80 Flux @ Current/Temperature - Test: 1433 lm (1380 lm to 1485 lm) Temperature - Test: 85°C Light Emitting Surface (LES): 8.90mm Diameter Categories: Optoelectronics Status: Active ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - COBs, Engines, Modules - CXA1512-0000-000N00M230G - CXA1512-0000-000N00M230G - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - COBs, Engines, Modules - CXA1512-0000-000N00M230G
CXA1512-0000-000N00M230G
Led Lighting - LED Lighting - COBs, Engines, Modules - CXA1512-0000-000N00M230G CXA1512-0000-000N00M230G
Manufacturer: Cree Inc. Win Source Part Number: 1030901-CXA1512-0000 -000N00M230G Packaging: Tray Type: Chip On Board (COB) Color: White, Warm Current - Max: 600mA Configuration: Square Forward Voltage: 36V Viewing Angle: 115° Current - Test: 350mA Height: 1.70mm Lens Type: Flat Family Name: CXA1512-0000-000N00M 230G CCT (K): 3000K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 114 lm/W CRI (Color Rendering Index): 80 Flux @ Current/Temperature - Test: 1433 lm (1380 lm to 1485 lm) Temperature - Test: 85°C Light Emitting Surface (LES): 8.90mm Diameter Categories: Optoelectronics Status: Active ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Cree Inc.
Win Source Part Number: 1030901-CXA1512-0000-000N00M230G
Packaging: Tray
Type: Chip On Board (COB)
Color: White, Warm
Current - Max: 600mA
Configuration: Square
Forward Voltage: 36V
Viewing Angle: 115°
Current - Test: 350mA
Height: 1.70mm
Lens Type: Flat
Family Name: CXA1512-0000-000N00M230G
CCT (K): 3000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 114 lm/W
CRI (Color Rendering Index): 80
Flux @ Current/Temperature - Test: 1433 lm (1380 lm to 1485 lm)
Temperature - Test: 85°C
Light Emitting Surface (LES): 8.90mm Diameter
Categories: Optoelectronics
Status: Active
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number CXA1512-0000-000N00M230G
Product Name Led Lighting - LED Lighting - COBs, Engines, Modules - CXA1512-0000-000N00M230G
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS180smd-0 - HIS180smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Rated Average Life 100000 hours
View Details