Benefits
Features
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 867460-CVFD20065A
Series: Z-Rec®
Features: Diode Silicon Carbide Schottky 650 V 57A (DC) Through Hole TO-220-2
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: CVFD20065
Categories: Discrete Semiconductor Products
Case / Package: TO-220-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
DIODE SIL CARB 650V 57A TO220-2 Product overview: CVFD20065A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 57A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 57A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CVFD20065A can be used for catalog matching and distributor lookup.
DIODE SIL CARB 650V 57A TO220-2
Schottky Diodes & Rectifiers SiC Schottky Diode 650V, 20A
DIODE SIL CARB 650V 57A TO220-2
| Wolfspeed | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | CVFD20065A | 867460-CVFD20065A | 280-CVFD20065A | CVFD20065A | CVFD20065A | CVFD20065A |
| Product Name | Low VF, 20-A, 650-V, Z-Rec Schottky, TO-220-2 package | Diodes, Rectifiers - Single - CVFD20065A | 650V 57A TO220 Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220 | TO-220; TO-220-2 | Tube | TO-220-2 | TO-220 | |
| IF | 26000 mA | |||||
| VRRM | 650 volts | |||||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) |