Wolfspeed 600V 16.5A Diode and Rectifier CSD10060G

Description
DIODE SIL CARB 600V 16.5A TO263 Product overview: CSD10060G from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 16.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSD10060G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SIL CARB 600V 16.5A TO263 Product overview: CSD10060G from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 16.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSD10060G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 16.5A Diode and Rectifier - 280-CSD10060G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 16.5A Diode and Rectifier
280-CSD10060G
600V 16.5A Diode and Rectifier 280-CSD10060G
DIODE SIL CARB 600V 16.5A TO263 Product overview: CSD10060G from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 16.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSD10060G can be used for catalog matching and distributor lookup.

DIODE SIL CARB 600V 16.5A TO263 Product overview: CSD10060G from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 16.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSD10060G can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - CSD10060G - 000297-CSD10060G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CSD10060G
000297-CSD10060G
Diodes, Rectifiers - Single - CSD10060G 000297-CSD10060G
Manufacturer: Cree/Wolfspeed Win Source Part Number: 000297-CSD10060G Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 16.5A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 10A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 200μA @ 600V Capacitance @ Vr, F: 550pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 175°C Family Name: CSD10060 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-263-2 Speed(Frequency): No Recovery Time > 500mA (Io) Alternative Parts (Cross-Reference): CSD10060A; C3D10060G-TR; C3D10060G; Introduction Date: September 02, 2015 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 000297-CSD10060G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 16.5A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 10A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200μA @ 600V
Capacitance @ Vr, F: 550pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Family Name: CSD10060
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-263-2
Speed(Frequency): No Recovery Time > 500mA (Io)
Alternative Parts (Cross-Reference): CSD10060A; C3D10060G-TR; C3D10060G;
Introduction Date: September 02, 2015
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CSD10060G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CSD10060G
Discrete Semiconductor Products - Diodes - Rectifiers CSD10060G
DIODE SIL CARB 600V 16.5A TO263

DIODE SIL CARB 600V 16.5A TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-CSD10060G 000297-CSD10060G CSD10060G
Product Name 600V 16.5A Diode and Rectifier Diodes, Rectifiers - Single - CSD10060G Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-263-2
Unlock Full Specs
to access all available technical data