DIODE SIL CARB 600V 10A TO220-2 Product overview: CSD06060A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSD06060A can be used for catalog matching and distributor lookup.
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 000294-CSD06060A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 6A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200μA @ 600V
Capacitance @ Vr, F: 340pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220-2
Speed(Frequency): No Recovery Time > 500mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
DIODE SIL CARB 600V 10A TO220-2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-CSD06060A | 000294-CSD06060A | CSD06060A |
| Product Name | 600V 10A TO220 Diode and Rectifier | Diodes, Rectifiers - Single - CSD06060A | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-2 | TO-220 |