Wolfspeed 600V 7A TO220 Diode and Rectifier CSD04060A

Description
DIODE SIL CARB 600V 7A TO220-2 Product overview: CSD04060A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 7A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSD04060A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SIL CARB 600V 7A TO220-2 Product overview: CSD04060A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 7A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSD04060A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 7A TO220 Diode and Rectifier - 280-CSD04060A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 7A TO220 Diode and Rectifier
280-CSD04060A
600V 7A TO220 Diode and Rectifier 280-CSD04060A
DIODE SIL CARB 600V 7A TO220-2 Product overview: CSD04060A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 7A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSD04060A can be used for catalog matching and distributor lookup.

DIODE SIL CARB 600V 7A TO220-2 Product overview: CSD04060A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 7A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSD04060A can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - CSD04060A - 000293-CSD04060A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CSD04060A
000293-CSD04060A
Diodes, Rectifiers - Single - CSD04060A 000293-CSD04060A
Manufacturer: Cree/Wolfspeed Win Source Part Number: 000293-CSD04060A Packaging: Tube/Rail Mounting: Through Hole Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 7A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 4A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 200μA @ 600V Capacitance @ Vr, F: 220pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220-2 Speed(Frequency): No Recovery Time > 500mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 000293-CSD04060A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 7A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 4A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200μA @ 600V
Capacitance @ Vr, F: 220pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220-2
Speed(Frequency): No Recovery Time > 500mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CSD04060A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CSD04060A
Discrete Semiconductor Products - Diodes - Rectifiers CSD04060A
DIODE SIL CARB 600V 7A TO220-2

DIODE SIL CARB 600V 7A TO220-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-CSD04060A 000293-CSD04060A CSD04060A
Product Name 600V 7A TO220 Diode and Rectifier Diodes, Rectifiers - Single - CSD04060A Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-2 TO-220
Unlock Full Specs
to access all available technical data