Manufacturer: Cree/Wolfspeed
Win Source Part Number: 771853-CSD02060A
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 3.5A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200μA @ 600V
Capacitance @ Vr, F: 120pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Part Status: Obsolete(EOL)
Family Name: CSD02060A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-2
Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 2A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): IDH05SG60CXK; UJD06504TS; STPSC406D; SDT05S60;
Introduction Date: September 02, 2015
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
DIODE SIL CARB 600V 3.5A TO220-2
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 771853-CSD02060A | CSD02060A |
| Product Name | Diodes, Rectifiers - Single - CSD02060A | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.8 volts | 1.8 volts |