Wolfspeed Single Diodes CSD01060E-TR

Description
Diode Silicon Carbide Schottky 600V 4A (DC) Surface Mount TO-252-2
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 600V 4A (DC) Surface Mount TO-252-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CSD01060E-DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CSD01060E-DKR-ND
Single Diodes CSD01060E-DKR-ND
Diode Silicon Carbide Schottky 600V 4A (DC) Surface Mount TO-252-2

Diode Silicon Carbide Schottky 600V 4A (DC) Surface Mount TO-252-2

Buy Now Datasheet
Single Diodes - CSD01060E-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CSD01060E-TR-ND
Single Diodes CSD01060E-TR-ND
Diode Silicon Carbide Schottky 600V 4A (DC) Surface Mount TO-252-2

Diode Silicon Carbide Schottky 600V 4A (DC) Surface Mount TO-252-2

Buy Now Datasheet
Single Diodes - CSD01060E-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CSD01060E-CT-ND
Single Diodes CSD01060E-CT-ND
Diode Silicon Carbide Schottky 600V 4A (DC) Surface Mount TO-252-2

Diode Silicon Carbide Schottky 600V 4A (DC) Surface Mount TO-252-2

Buy Now Datasheet
Diodes, Rectifiers - Single - CSD01060E-TR - 916113-CSD01060E-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CSD01060E-TR
916113-CSD01060E-TR
Diodes, Rectifiers - Single - CSD01060E-TR 916113-CSD01060E-TR
Manufacturer: Cree/Wolfspeed Win Source Part Number: 916113-CSD01060E-TR Series: Zero Recovery™ Features: Diode Silicon Carbide Schottky 600 V 4A (DC) Surface Mount TO-252-2 Speed: No Recovery Time > 500mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: CSD01060 Categories: Discrete Semiconductor Products Case / Package: TO-252-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8541.10.0080 Other Part Number: CSD01060ETR, CSD01060E-CT, CSD01060E-DKR, Q5167212

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 916113-CSD01060E-TR
Series: Zero Recovery™
Features: Diode Silicon Carbide Schottky 600 V 4A (DC) Surface Mount TO-252-2
Speed: No Recovery Time > 500mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD01060
Categories: Discrete Semiconductor Products
Case / Package: TO-252-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8541.10.0080
Other Part Number: CSD01060ETR, CSD01060E-CT, CSD01060E-DKR, Q5167212

Buy Now Datasheet
Singapore, Singapore
600V 4A TO252 Diode and Rectifier
280-CSD01060E-TR
600V 4A TO252 Diode and Rectifier 280-CSD01060E-TR
DIODE SIL CARB 600V 4A TO252-2 Product overview: CSD01060E-TR from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSD01060E-TR can be used for catalog matching and distributor lookup.

DIODE SIL CARB 600V 4A TO252-2 Product overview: CSD01060E-TR from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CSD01060E-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 600V 1A TO252-2 - 163-CSD01060E-TR - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 600V 1A TO252-2
163-CSD01060E-TR
DIODE SCHOTTKY 600V 1A TO252-2 163-CSD01060E-TR
DIODE SCHOTTKY 600V 1A TO252-2

DIODE SCHOTTKY 600V 1A TO252-2

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - CSD01060E-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CSD01060E-TR
Discrete Semiconductor Products - Diodes - Rectifiers CSD01060E-TR
DIODE SIL CARB 600V 4A TO252-2

DIODE SIL CARB 600V 4A TO252-2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CSD01060E-TR
Schottky Diodes & Rectifiers CSD01060E-TR
Schottky Diodes & Rectifiers SiC Schottky Diode 1A, 600V

Schottky Diodes & Rectifiers SiC Schottky Diode 1A, 600V

Buy Now Datasheet
Single Diodes - CSD01060E-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
CSD01060E-TR
Single Diodes CSD01060E-TR
DIODE SIL CARB 600V 4A TO252-2

DIODE SIL CARB 600V 4A TO252-2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Diodes
Product Number CSD01060E-DKR-ND 916113-CSD01060E-TR 280-CSD01060E-TR 163-CSD01060E-TR CSD01060E-TR CSD01060E-TR CSD01060E-TR
Product Name Single Diodes Diodes, Rectifiers - Single - CSD01060E-TR 600V 4A TO252 Diode and Rectifier DIODE SCHOTTKY 600V 1A TO252-2 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package TO-252-2 Tape & Reel (TR) D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252-2
RoHS Compliant RoHS RoHS
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data