Wolfspeed RF and Wireless - RF Amplifiers CMPA901A035F

Description
Win Source Part Number: 1338259-CMPA901A035F Category: RF and Wireless - RF Amplifiers Package: Tray Standard Package: 50 Frequency: 9GHz ~ 10GHz Voltage - Supply: 28V Mounting Type: Chassis Mount Package / Case: 440213 Supplier Device Package: 440213 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Wolfspeed, Inc. Base Product Number: CMPA901
Request a Quote Datasheet
Description
Win Source Part Number: 1338259-CMPA901A035F Category: RF and Wireless - RF Amplifiers Package: Tray Standard Package: 50 Frequency: 9GHz ~ 10GHz Voltage - Supply: 28V Mounting Type: Chassis Mount Package / Case: 440213 Supplier Device Package: 440213 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Wolfspeed, Inc. Base Product Number: CMPA901
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - 1338259-CMPA901A035F - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1338259-CMPA901A035F
RF and Wireless - RF Amplifiers 1338259-CMPA901A035F
Win Source Part Number: 1338259-CMPA901A035F Category: RF and Wireless - RF Amplifiers Package: Tray Standard Package: 50 Frequency: 9GHz ~ 10GHz Voltage - Supply: 28V Mounting Type: Chassis Mount Package / Case: 440213 Supplier Device Package: 440213 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Wolfspeed, Inc. Base Product Number: CMPA901

Win Source Part Number: 1338259-CMPA901A035F
Category: RF and Wireless - RF Amplifiers
Package: Tray
Standard Package: 50
Frequency: 9GHz ~ 10GHz
Voltage - Supply: 28V
Mounting Type: Chassis Mount
Package / Case: 440213
Supplier Device Package: 440213
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Wolfspeed, Inc.
Base Product Number: CMPA901

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1338259-CMPA901A035F
Product Name RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifiers - NLA-100-6000-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 6000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - BGA771L16E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details
2 suppliers