Wolfspeed RF Amplifiers - CMPA601C025F CMPA601C025F

Description
Manufacturer: Cree Inc. Win Source Part Number: 1162357-CMPA601C025F Manufacturer Homepage: www.cree.com/ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cree Inc. Win Source Part Number: 1162357-CMPA601C025F Manufacturer Homepage: www.cree.com/ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - CMPA601C025F
1162357-CMPA601C025F
RF Amplifiers - CMPA601C025F 1162357-CMPA601C025F
Manufacturer: Cree Inc. Win Source Part Number: 1162357-CMPA601C025F Manufacturer Homepage: www.cree.com/ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Cree Inc.
Win Source Part Number: 1162357-CMPA601C025F
Manufacturer Homepage: www.cree.com/
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1162357-CMPA601C025F
Product Name RF Amplifiers - CMPA601C025F
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifiers - NLA-600-4200-30-08 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 4200 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - BGA924N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Galileo, GLONASS, GPS
Frequency Range 1559 to 1610 MHz
View Details
2 suppliers