The CMPA5259080S is a high power, two-stage MMIC housed in a QFN package. Operating at 40V and at 25°C case temperature the device achieves over 100W of pulsed output power. The device is designed primarily for use as an output stage for highly integrated AESA radar type architecture with exceptional power capability. In addition, the high gain makes it suitable as a drive stage for a multi-device line-up using the Wolfspeed high power IMFETs as the final stage. The device is designed to operate under long pulse conditions up to 500uS at 10% duty cycle.
| Wolfspeed | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | CMPA5259080S |
| Product Name | GaN MMIC Power Amplifier |