Wolfspeed 25-W, 13.75 to 14.5-GHz, 40-V, Ku-Band GaN MMIC Power Amplifier CMPA1D1E025F

Description
Wolfspeed’s CMPA1D1E025F is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT)-based monolithic microwave integrated circuit (MMIC) on a silicon carbide substrate, using a 0.25-μm gate length fabrication process. GaN-on-SiC has superior properties compared to silicon, gallium arsenide or GaN-on-Si, including higher breakdown voltage, higher saturated-electron-d rift velocity and higher thermal conductivity. This Ku Band MMIC is available in a 10-lead, 25-mm x 9.9-mm, metal/ceramic flanged package for optimal electrical and thermal performance. PAVE = 42 dBm, IM3 = -30 dBc, -33 dBc OQPSK offset Class A/B high-gain, high-efficiency, 50-ohm MMIC Ku Band high-power amplifier
Datasheet
Description
Wolfspeed’s CMPA1D1E025F is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT)-based monolithic microwave integrated circuit (MMIC) on a silicon carbide substrate, using a 0.25-μm gate length fabrication process. GaN-on-SiC has superior properties compared to silicon, gallium arsenide or GaN-on-Si, including higher breakdown voltage, higher saturated-electron-d rift velocity and higher thermal conductivity. This Ku Band MMIC is available in a 10-lead, 25-mm x 9.9-mm, metal/ceramic flanged package for optimal electrical and thermal performance. PAVE = 42 dBm, IM3 = -30 dBc, -33 dBc OQPSK offset Class A/B high-gain, high-efficiency, 50-ohm MMIC Ku Band high-power amplifier
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25-W, 13.75 to 14.5-GHz, 40-V, Ku-Band GaN MMIC Power Amplifier - CMPA1D1E025F - Wolfspeed
Durham, NC, United States
25-W, 13.75 to 14.5-GHz, 40-V, Ku-Band GaN MMIC Power Amplifier
CMPA1D1E025F
25-W, 13.75 to 14.5-GHz, 40-V, Ku-Band GaN MMIC Power Amplifier CMPA1D1E025F
Wolfspeed’s CMPA1D1E025F is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT)-based monolithic microwave integrated circuit (MMIC) on a silicon carbide substrate, using a 0.25-μm gate length fabrication process. GaN-on-SiC has superior properties compared to silicon, gallium arsenide or GaN-on-Si, including higher breakdown voltage, higher saturated-electron-d rift velocity and higher thermal conductivity. This Ku Band MMIC is available in a 10-lead, 25-mm x 9.9-mm, metal/ceramic flanged package for optimal electrical and thermal performance. PAVE = 42 dBm, IM3 = -30 dBc, -33 dBc OQPSK offset Class A/B high-gain, high-efficiency, 50-ohm MMIC Ku Band high-power amplifier

Wolfspeed’s CMPA1D1E025F is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT)-based monolithic microwave integrated circuit (MMIC) on a silicon carbide substrate, using a 0.25-μm gate length fabrication process. GaN-on-SiC has superior properties compared to silicon, gallium arsenide or GaN-on-Si, including higher breakdown voltage, higher saturated-electron-drift velocity and higher thermal conductivity. This Ku Band MMIC is available in a 10-lead, 25-mm x 9.9-mm, metal/ceramic flanged package for optimal electrical and thermal performance.

  • PAVE = 42 dBm, IM3 = -30 dBc, -33 dBc OQPSK offset
  • Class A/B high-gain, high-efficiency, 50-ohm MMIC Ku Band high-power amplifier
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category Power Amplifiers
Product Number CMPA1D1E025F
Product Name 25-W, 13.75 to 14.5-GHz, 40-V, Ku-Band GaN MMIC Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products