Wolfspeed 1.2-kV, 50-A, Silicon Carbide, 45-mm, Six-Pack (Three-Phase) Module CCS050M12CM2

Description
Features Zero turn-off tail current Zero reverse recovery current High-frequency operation Easy-to-drive MOS gate Pin-compatible to industry-standard, IGBT, six-pack modules Try our SpeedFit design simulator.
Datasheet
Description
Features Zero turn-off tail current Zero reverse recovery current High-frequency operation Easy-to-drive MOS gate Pin-compatible to industry-standard, IGBT, six-pack modules Try our SpeedFit design simulator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2-kV, 50-A, Silicon Carbide, 45-mm, Six-Pack (Three-Phase) Module - CCS050M12CM2 - Wolfspeed
Durham, NC, United States
1.2-kV, 50-A, Silicon Carbide, 45-mm, Six-Pack (Three-Phase) Module
CCS050M12CM2
1.2-kV, 50-A, Silicon Carbide, 45-mm, Six-Pack (Three-Phase) Module CCS050M12CM2
Features Zero turn-off tail current Zero reverse recovery current High-frequency operation Easy-to-drive MOS gate Pin-compatible to industry-standard, IGBT, six-pack modules Try our SpeedFit design simulator.

Features

  • Zero turn-off tail current
  • Zero reverse recovery current
  • High-frequency operation
  • Easy-to-drive MOS gate
  • Pin-compatible to industry-standard, IGBT, six-pack modules

Try our SpeedFit design simulator.

Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category Power Supplies
Product Number CCS050M12CM2
Product Name 1.2-kV, 50-A, Silicon Carbide, 45-mm, Six-Pack (Three-Phase) Module
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Power Supply / Desktop Adapter - fsp090-asc-21369 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 4.74 amps
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details