Diode Silicon Carbide Schottky 650V 30A (DC) Through Hole TO-220-2
8A 650V GEN6 SiC Schottky Diode
8A 650V GEN6 SiC Schottky Diode
DIODE SIL CARB 650V 30A TO220-2
Schottky Diodes & Rectifiers 8A 650V GEN6 SiC Schottky Diode
SILICONCARBIDE SCHOTTKY DIODE, 30A, 650V; Product Range:Z-Rec Series; Diode Configuration:Single
DIODE SIL CARB 650V 30A TO220-2
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1697-C6D08065A-ND | 1923384 | C6D08065A | C6D08065A | 25AH7909 | C6D08065A |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Siliconcarbide Schottky Diode, 30A, 650V; Product Range Wolfspeed | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||||
| Package | TO-220; To-220 | TO-220-2 | TO-220 | TO-220 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 1.5 volts | 1.5 volts |