Diode Silicon Carbide Schottky 650V 24A (DC) Through Hole TO-220-2
DIODE SIL CARB 650V 24A TO220-2 Product overview: C6D06065A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 24A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 24A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C6D06065A can be used for catalog matching and distributor lookup.
SILICONCARBIDE SCHOTTKY DIODE, 24A, 650V; Product Range:Z-Rec Series; Diode Configuration:Single
DIODE SIL CARB 650V 24A TO220-2
DIODE SIL CARB 650V 24A TO220-2
Schottky Diodes & Rectifiers 6A 650V GEN6 SiC Schottky Diode
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 1697-C6D06065A-ND | 280-C6D06065A | 25AH7908 | C6D06065A | C6D06065A | C6D06065A |
| Product Name | Single Diodes | 650V 24A TO220 Diode and Rectifier | Siliconcarbide Schottky Diode, 24A, 650V; Product Range Wolfspeed | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Package | Tube | TO-220 | TO-220 | TO-220-2 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Life Cycle Stage | Active |