Wolfspeed 50-A, 650-V, Z-Rec® Schottky, TO-247-3 package (1 x 50 A) C5D50065D

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 50-amp rated up to 130˚C Zero reverse recovery current High-frequency operation Temperature-independ ent switching
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 50-amp rated up to 130˚C Zero reverse recovery current High-frequency operation Temperature-independ ent switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50-A, 650-V, Z-Rec® Schottky, TO-247-3 package (1 x 50 A) - C5D50065D - Wolfspeed
Durham, NC, United States
50-A, 650-V, Z-Rec® Schottky, TO-247-3 package (1 x 50 A)
C5D50065D
50-A, 650-V, Z-Rec® Schottky, TO-247-3 package (1 x 50 A) C5D50065D
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 50-amp rated up to 130˚C Zero reverse recovery current High-frequency operation Temperature-independ ent switching

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway

Features

  • 50-amp rated up to 130˚C
  • Zero reverse recovery current
  • High-frequency operation
  • Temperature-independent switching
Supplier's Site Datasheet
Diodes, Rectifiers - Single - C5D50065D - 865660-C5D50065D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - C5D50065D
865660-C5D50065D
Diodes, Rectifiers - Single - C5D50065D 865660-C5D50065D
Manufacturer: Cree/Wolfspeed Win Source Part Number: 865660-C5D50065D Series: Z-Rec® Features: Diode Silicon Carbide Schottky 650 V 100A (DC) Through Hole TO-247-3 Speed: No Recovery Time > 500mA (Io) Package: Bulk Package: TO-247-3 Mounting: Through Hole Part Status: Not For New Designs Family Name: C5D50065 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 865660-C5D50065D
Series: Z-Rec®
Features: Diode Silicon Carbide Schottky 650 V 100A (DC) Through Hole TO-247-3
Speed: No Recovery Time > 500mA (Io)
Package: Bulk
Package: TO-247-3
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: C5D50065
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
650V 100A Diode and Rectifier - 280-C5D50065D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 100A Diode and Rectifier
280-C5D50065D
650V 100A Diode and Rectifier 280-C5D50065D
DIODE SIL CARB 650V 100A TO247-3 Product overview: C5D50065D from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C5D50065D can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 100A TO247-3 Product overview: C5D50065D from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C5D50065D can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - C5D50065D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C5D50065D
Discrete Semiconductor Products - Diodes - Rectifiers C5D50065D
DIODE SIL CARB 650V 100A TO247-3

DIODE SIL CARB 650V 100A TO247-3

Supplier's Site
Single Diodes - C5D50065D - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
C5D50065D
Single Diodes C5D50065D
DIODE SIL CARB 650V 100A TO247-3

DIODE SIL CARB 650V 100A TO247-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C5D50065D
Schottky Diodes & Rectifiers C5D50065D
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 650V, 50A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 650V, 50A

Buy Now Datasheet

Technical Specifications

  Wolfspeed Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes Rectifiers Rectifiers Diodes Schottky Diodes
Product Number C5D50065D 865660-C5D50065D 280-C5D50065D C5D50065D C5D50065D C5D50065D
Product Name 50-A, 650-V, Z-Rec® Schottky, TO-247-3 package (1 x 50 A) Diodes, Rectifiers - Single - C5D50065D 650V 100A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package TO-247 TO-247; TO-247-3 Bulk TO-247-3
IF 50000 mA
VRRM 650 volts
RoHS Compliant RoHS
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1690586 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT523; Sot-523 (sc-89)
RoHS Compliant RoHS
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: MS868C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 30 amps
VRRM 100 volts
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details