DIODE SIL CARB 1.7KV 33A TO247-2
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1700V, 10A
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | C5D10170H | C5D10170H |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Removed |