Benefits
Features
Win Source Part Number: 1281107-C5D05170H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Z-Rec®
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1700 V
Current - Average Rectified (Io): 18A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 5 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 1700 V
Capacitance @ Vr, F: 425pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-247-2
Supplier Device Package: TO-247-2
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Wolfspeed, Inc.
Base Product Number: C5D05170
Product Status: Obsolete
DIODE SIL CARB 1.7KV 18A TO247-2 Product overview: C5D05170H from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7KV, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.7KV, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C5D05170H can be used for catalog matching and distributor lookup.
DIODE SIL CARB 1.7KV 18A TO247-2
DIODE SIL CARB 1.7KV 18A TO247-2
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1700V, 5A
| Wolfspeed | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes |
| Product Number | C5D05170H | 1281107-C5D05170H | 280-C5D05170H | C5D05170H | C5D05170H | C5D05170H |
| Product Name | 1700V, Z-Rec ® Schottky, TO-247-2 Package | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1.7KV 18A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Package | TO-247 | TO-247; TO-247-2 | Tube | TO-247-2 | ||
| VRRM | 1700 volts | |||||
| VF | 1.8 volts | 1.8 volts | 1.8 volts | |||
| trr | 0.0 ns | 0.0 ns | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |