Wolfspeed 10-A, 1200-V, Z-Rec® Schottky, TO-252-2 package C4D10120E

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features Zero reverse-recovery current High-frequency operation Temperature-independ ent switching behavior All products with part number C4D10120E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features Zero reverse-recovery current High-frequency operation Temperature-independ ent switching behavior All products with part number C4D10120E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-A, 1200-V, Z-Rec® Schottky, TO-252-2 package - C4D10120E - Wolfspeed
Durham, NC, United States
10-A, 1200-V, Z-Rec® Schottky, TO-252-2 package
C4D10120E
10-A, 1200-V, Z-Rec® Schottky, TO-252-2 package C4D10120E
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features Zero reverse-recovery current High-frequency operation Temperature-independ ent switching behavior All products with part number C4D10120E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway

Features

  • Zero reverse-recovery current
  • High-frequency operation
  • Temperature-independent switching behavior

All products with part number C4D10120E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - C4D10120E - 1158512-C4D10120E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - C4D10120E
1158512-C4D10120E
Diodes, Rectifiers - Single - C4D10120E 1158512-C4D10120E
Manufacturer: Cree Inc. Win Source Part Number: 1158512-C4D10120E Manufacturer Homepage: www.cree.com/ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Cree Inc.
Win Source Part Number: 1158512-C4D10120E
Manufacturer Homepage: www.cree.com/
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
1.2KV 33A TO252 Diode and Rectifier - 280-C4D10120E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 33A TO252 Diode and Rectifier
280-C4D10120E
1.2KV 33A TO252 Diode and Rectifier 280-C4D10120E
DIODE SIL CARB 1.2KV 33A TO252-2 Product overview: C4D10120E from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 33A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 33A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C4D10120E can be used for catalog matching and distributor lookup.

DIODE SIL CARB 1.2KV 33A TO252-2 Product overview: C4D10120E from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 33A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 33A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C4D10120E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - C4D10120E-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
C4D10120E-ND
Single Diodes C4D10120E-ND
Diode Silicon Carbide Schottky 1200V 33A (DC) Surface Mount TO-252-2

Diode Silicon Carbide Schottky 1200V 33A (DC) Surface Mount TO-252-2

Buy Now Datasheet
DIODE SCHOTTKY 1.2KV 10A TO252-2 - 163-C4D10120E - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 1.2KV 10A TO252-2
163-C4D10120E
DIODE SCHOTTKY 1.2KV 10A TO252-2 163-C4D10120E
DIODE SCHOTTKY 1.2KV 10A TO252-2

DIODE SCHOTTKY 1.2KV 10A TO252-2

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - C4D10120E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C4D10120E
Discrete Semiconductor Products - Diodes - Rectifiers C4D10120E
DIODE SIL CARB 1.2KV 33A TO252-2

DIODE SIL CARB 1.2KV 33A TO252-2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C4D10120E
Schottky Diodes & Rectifiers C4D10120E
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 10A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 10A

Buy Now Datasheet
Single Diodes - C4D10120E - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
C4D10120E
Single Diodes C4D10120E
DIODE SIL CARB 1.2KV 33A TO252-2

DIODE SIL CARB 1.2KV 33A TO252-2

Supplier's Site Datasheet

Technical Specifications

  Wolfspeed Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Schottky Diodes Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Diodes
Product Number C4D10120E 1158512-C4D10120E 280-C4D10120E C4D10120E-ND 163-C4D10120E C4D10120E C4D10120E C4D10120E
Product Name 10-A, 1200-V, Z-Rec® Schottky, TO-252-2 package Diodes, Rectifiers - Single - C4D10120E 1.2KV 33A TO252 Diode and Rectifier Single Diodes DIODE SCHOTTKY 1.2KV 10A TO252-2 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package TO-252-2 Tube D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252-2
IF 16000 mA 16000 mA
VRRM 1200 volts
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data