Manufacturer: Cree/Wolfspeed
Win Source Part Number: 039824-C4D05120E-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 19A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 5A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 150μA @ 1200V
Capacitance @ Vr, F: 390pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252-2
Speed(Frequency): No Recovery Time > 500mA (Io)
Alternative Parts (Cross-Reference): C4D05120E; S6304; C4D05120E-TR; SCS205KGHRC;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
DIODE SIL CARB 1200V 19A TO252-2
Diode Silicon Carbide Schottky 1200V 19A (DC) Surface Mount TO-252-2
DIODE SIL CARB 1200V 19A TO252-2
DIODE SIL CARB 1.2KV 19A TO252-2 Product overview: C4D05120E-TR from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 19A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 19A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C4D05120E-TR can be used for catalog matching and distributor lookup.
DIODE SIL CARB 1.2KV 19A TO252-2
DIODE SIL CARB 1.2KV 19A TO252-2
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 5A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 039824-C4D05120E-TR | 1697-C4D05120E-TRCT-ND | 280-C4D05120E-TR | C4D05120E-TR | C4D05120E-TR | C4D05120E-TR |
| Product Name | Diodes, Rectifiers - Single - C4D05120E-TR | Single Diodes | 1.2KV 19A TO252 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | ||||
| Package | TO-252-2 | Tape & Reel (TR) | TO-252-2 | |||
| VF | 1.8 volts | 1.8 volts | 1.8 volts | |||
| trr | 0.0 ns | 0.0 ns |