Benefits
Features
DIODE SIL CARB 1.7KV 26.3A TO247 Product overview: C3D25170H from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7KV, 26.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.7KV, 26.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D25170H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1050836-C3D25170H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Z-Rec®
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1700 V
Current - Average Rectified (Io): 26.3A (DC)
Voltage - Forward (Vf) (Max) @ If: 2.5 V @ 25 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 100 µA @ 1700 V
Capacitance @ Vr, F: 2079pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-247-2
Supplier Device Package: TO-247-2
Alternative Parts (Cross-Reference): APT30D120BG; ISL9R3060G2; RHRG3060; RHRG3060CC; STTH60AC06CWL; APT30D100BG;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Wolfspeed, Inc.
Base Product Number: C3D25170
Product Status: Obsolete
DIODE, SIC SCHOTTKY, 26.3A, 1700V, TO-247-2; Product Range:Z-Rec 1700V Series; Diode Configuration:Single
DIODE SIL CARB 1.7KV 26.3A TO247
DIODE SIL CARB 1.7KV 26.3A TO247
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1700V, 25A
| Wolfspeed | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes |
| Product Number | C3D25170H | 280-C3D25170H | 1050836-C3D25170H | 78T0653 | C3D25170H | C3D25170H | C3D25170H |
| Product Name | 1700-V, Z-Rec® Schottky, TO-247-2 package | 1.7KV 26.3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode, Sic Schottky, 26.3A, 1700V, To-247-2; Product Range Wolfspeed | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Package | TO-247 | Tube | TO-247; TO-247-2 | TO-247; TO-247 | TO-247 | TO-247-2 | |
| VRRM | 1700 volts | 1700 volts | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||
| VF | 2.5 volts | 2.5 volts | 2.5 volts |