Wolfspeed 1700-V, Z-Rec® Schottky, TO-247-2 package C3D10170H

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1700-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF Halogen-free; RoHS-compliant
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1700-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF Halogen-free; RoHS-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1700-V, Z-Rec® Schottky, TO-247-2 package - C3D10170H - Wolfspeed
Durham, NC, United States
1700-V, Z-Rec® Schottky, TO-247-2 package
C3D10170H
1700-V, Z-Rec® Schottky, TO-247-2 package C3D10170H
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1700-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF Halogen-free; RoHS-compliant

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway

Features

  • 1700-volt Schottky rectifier
  • Zero reverse recovery current
  • Zero forward recovery voltage
  • High-frequency operation
  • Temperature-independent switching behavior
  • Extremely fast switching
  • Positive temperature coefficient on VF
  • Halogen-free; RoHS-compliant
Supplier's Site Datasheet
1.7KV 14.4A Diode and Rectifier - 280-C3D10170H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.7KV 14.4A Diode and Rectifier
280-C3D10170H
1.7KV 14.4A Diode and Rectifier 280-C3D10170H
DIODE SIL CARB 1.7KV 14.4A TO247 Product overview: C3D10170H from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7KV, 14.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.7KV, 14.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D10170H can be used for catalog matching and distributor lookup.

DIODE SIL CARB 1.7KV 14.4A TO247 Product overview: C3D10170H from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7KV, 14.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.7KV, 14.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D10170H can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - C3D10170H - 851307-C3D10170H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - C3D10170H
851307-C3D10170H
Diodes, Rectifiers - Single - C3D10170H 851307-C3D10170H
Manufacturer: Cree/Wolfspeed Win Source Part Number: 851307-C3D10170H Series: Z-Rec® Features: Diode 1700 V Package: Tube Part Status: Obsolete Family Name: C3D10170 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 851307-C3D10170H
Series: Z-Rec®
Features: Diode 1700 V
Package: Tube
Part Status: Obsolete
Family Name: C3D10170
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - C3D10170H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
C3D10170H
Single Diodes C3D10170H
DIODE SIL CARB 1.7KV 14.4A TO247

DIODE SIL CARB 1.7KV 14.4A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - C3D10170H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C3D10170H
Discrete Semiconductor Products - Diodes - Rectifiers C3D10170H
DIODE SIL CARB 1.7KV 14.4A TO247

DIODE SIL CARB 1.7KV 14.4A TO247

Supplier's Site
Diode, Sic Schottky, 14.4A, 1700V, To-247-2; Product Range Wolfspeed - 78T0652 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Sic Schottky, 14.4A, 1700V, To-247-2; Product Range Wolfspeed
78T0652
Diode, Sic Schottky, 14.4A, 1700V, To-247-2; Product Range Wolfspeed 78T0652
DIODE, SIC SCHOTTKY, 14.4A, 1700V, TO-247-2; Product Range:Z-Rec 1700V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:1.7kV; Average Forward Current:14.4A; Total Capacitive Charge:96nC; Diode Case Style:TO-247 RoHS Compliant: Yes

DIODE, SIC SCHOTTKY, 14.4A, 1700V, TO-247-2; Product Range:Z-Rec 1700V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:1.7kV; Average Forward Current:14.4A; Total Capacitive Charge:96nC; Diode Case Style:TO-247 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C3D10170H
Schottky Diodes & Rectifiers C3D10170H
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1700V, 10A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1700V, 10A

Buy Now Datasheet

Technical Specifications

  Wolfspeed ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number C3D10170H 280-C3D10170H 851307-C3D10170H C3D10170H C3D10170H 78T0652 C3D10170H
Product Name 1700-V, Z-Rec® Schottky, TO-247-2 package 1.7KV 14.4A Diode and Rectifier Diodes, Rectifiers - Single - C3D10170H Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode, Sic Schottky, 14.4A, 1700V, To-247-2; Product Range Wolfspeed Schottky Diodes & Rectifiers
Package TO-247 Tube TO-247 TO-247; TO-247 TO-247-2
VRRM 1700 volts 1700 volts
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F)
VF 2 volts 2 volts
Unlock Full Specs
to access all available technical data