DIODE SIL CARB 600V 29A TO263-2
DIODE SIL CARB 600V 29A TO263-2
Diode Schottky 600V 29A (DC) Surface Mount TO-263-2
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 865609-C3D10060G-TR
Series: Z-Rec®
Features: Diode Schottky 600 V 29A (DC) Surface Mount TO-263-2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: C3D10060
Categories: Discrete Semiconductor Products
Case / Package: TO-263-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8541.10.0080
DIODE SIL CARB 600V 29A TO263-2 Product overview: C3D10060G-TR from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 29A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D10060G-TR can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 10A
DIODE SIL CARB 600V 29A TO263-2
DIODE SCHOTTKY 600V 29A TO263-2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1697-C3D10060G-TRDKR-ND | 865609-C3D10060G-TR | 280-C3D10060G-TR | C3D10060G-TR | C3D10060G-TR | C3D10060G-TR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - C3D10060G-TR | 600V 29A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |