Wolfspeed 10-A, 600-V, Z-Rec® Schottky, TO-220 package C3D10060A

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-A, 600-V, Z-Rec® Schottky, TO-220 package - C3D10060A - Wolfspeed
Durham, NC, United States
10-A, 600-V, Z-Rec® Schottky, TO-220 package
C3D10060A
10-A, 600-V, Z-Rec® Schottky, TO-220 package C3D10060A
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway

Features

  • 600-volt Schottky rectifier
  • Zero reverse recovery current
  • Zero forward recovery voltage
  • High-frequency operation
  • Temperature-independent switching behavior
  • Extremely fast switching
  • Positive temperature coefficient on VF
Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7027471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7027471
Schottky Diodes & Rectifiers 7027471
Schottky Diode,Z-Rec,SiC,10A, 600V,TO-220

Schottky Diode,Z-Rec,SiC,10A,600V,TO-220

Supplier's Site
Discrete Semiconductor Products - 012595-C3D10060A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
012595-C3D10060A
Discrete Semiconductor Products 012595-C3D10060A
Manufacturer: Cree Inc. Win Source Part Number: 012595-C3D10060A Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Single Series: Z-Rec Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Manufacturer Device Package: TO-220-2 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 10A (DC) Voltage - Forward (Vf) (Max) @ If: 1.8V @ 10A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 50μA @ 600V Capacitance @ Vr, F: 480pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Family Name: C3D10060A Alternative Parts (Cross-Reference): SCS110AGC; SCS310AP; SCS310APC9; Introduction Date: September 02, 2011 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Cree Inc.
Win Source Part Number: 012595-C3D10060A
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Series: Z-Rec
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Manufacturer Device Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 10A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 10A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Capacitance @ Vr, F: 480pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: C3D10060A
Alternative Parts (Cross-Reference): SCS110AGC; SCS310AP; SCS310APC9;
Introduction Date: September 02, 2011
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Through-Hole 600V 29.5A Diode and Rectifier - 280-C3D10060A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Through-Hole 600V 29.5A Diode and Rectifier
280-C3D10060A
Schottky Through-Hole 600V 29.5A Diode and Rectifier 280-C3D10060A
Schottky Rectifier Diode 600V 29.5A TO-220 Through Hole Product overview: C3D10060A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 600V, 29.5A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 29.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D10060A can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 600V 29.5A TO-220 Through Hole Product overview: C3D10060A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 600V, 29.5A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 29.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D10060A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - C3D10060A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
C3D10060A-ND
Single Diodes C3D10060A-ND
Diode Silicon Carbide Schottky 600V 30A (DC) Through Hole TO-220-2

Diode Silicon Carbide Schottky 600V 30A (DC) Through Hole TO-220-2

Buy Now Datasheet
Single Diodes - C3D10060A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
C3D10060A
Single Diodes C3D10060A
DIODE SIL CARB 600V 30A TO220-2

DIODE SIL CARB 600V 30A TO220-2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - C3D10060A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C3D10060A
Discrete Semiconductor Products - Diodes - Rectifiers C3D10060A
DIODE SIL CARB 600V 30A TO220-2

DIODE SIL CARB 600V 30A TO220-2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C3D10060A
Schottky Diodes & Rectifiers C3D10060A
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 10A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 10A

Buy Now Datasheet
Sic Schottky Diode, 600V, 10A, To220-2; Product Range Wolfspeed - 09R4518 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 600V, 10A, To220-2; Product Range Wolfspeed
09R4518
Sic Schottky Diode, 600V, 10A, To220-2; Product Range Wolfspeed 09R4518
SIC SCHOTTKY DIODE, 600V, 10A, TO220-2; Product Range:Z-Rec 600V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:600V; Average Forward Current:29.5A; Total Capacitive Charge:25nC; Diode Case Style:TO-220 RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 600V, 10A, TO220-2; Product Range:Z-Rec 600V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:600V; Average Forward Current:29.5A; Total Capacitive Charge:25nC; Diode Case Style:TO-220 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Wolfspeed RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Schottky Diodes Rectifiers Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number C3D10060A 7027471 012595-C3D10060A 280-C3D10060A C3D10060A-ND C3D10060A C3D10060A C3D10060A 09R4518
Product Name 10-A, 600-V, Z-Rec® Schottky, TO-220 package Schottky Diodes & Rectifiers Discrete Semiconductor Products Schottky Through-Hole 600V 29.5A Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Sic Schottky Diode, 600V, 10A, To220-2; Product Range Wolfspeed
Package TO-220 TO-220; To-220 TO-220 TO-220 TO-220-2 TO-220
IF 14000 mA 29500 mA
VRRM 600 volts 600 volts
RoHS Compliant RoHS RoHS RoHS
VF 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data