Wolfspeed 4-A, 600-V, Z-Rec® Schottky, TO-252-2 package C3D04060E

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Optimized for PFC boost diode applications Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF All products with part number C3D04060E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Optimized for PFC boost diode applications Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF All products with part number C3D04060E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-A, 600-V, Z-Rec® Schottky, TO-252-2 package - C3D04060E - Wolfspeed
Durham, NC, United States
4-A, 600-V, Z-Rec® Schottky, TO-252-2 package
C3D04060E
4-A, 600-V, Z-Rec® Schottky, TO-252-2 package C3D04060E
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Optimized for PFC boost diode applications Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF All products with part number C3D04060E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway

Features

  • 600-volt Schottky rectifier
  • Optimized for PFC boost diode applications
  • Zero reverse recovery current
  • Zero forward recovery voltage
  • High-frequency operation
  • Temperature-independent switching behavior
  • Extremely fast switching
  • Positive temperature coefficient on VF

All products with part number C3D04060E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7027453P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7027453P
Schottky Diodes & Rectifiers 7027453P
Schottky Diode,Z-Rec,SiC,4A,6 00V,DPAK

Schottky Diode,Z-Rec,SiC,4A,600V,DPAK

Supplier's Site
Schottky Diodes & Rectifiers - 1684072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1684072
Schottky Diodes & Rectifiers 1684072
Schottky Diode,Z-Rec,SiC,4A,6 00V,DPAK

Schottky Diode,Z-Rec,SiC,4A,600V,DPAK

Supplier's Site
Schottky SMD 600V 15.5A Diode and Rectifier - 280-C3D04060E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 600V 15.5A Diode and Rectifier
280-C3D04060E
Schottky SMD 600V 15.5A Diode and Rectifier 280-C3D04060E
Schottky Rectifier Diode 600V 15.5A TO-252 SMD Product overview: C3D04060E from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 600V, 15.5A, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 15.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D04060E can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 600V 15.5A TO-252 SMD Product overview: C3D04060E from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 600V, 15.5A, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 15.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D04060E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 012593-C3D04060E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
012593-C3D04060E
Discrete Semiconductor Products 012593-C3D04060E
Manufacturer: Cree Inc. Win Source Part Number: 012593-C3D04060E Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Single Series: Z-Rec Packaging: Tube Mounting Style: SMD/SMT Speed: No Recovery Time > 500mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Manufacturer Device Package: TO-252-2 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 4A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7V @ 4A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 50μA @ 600V Capacitance @ Vr, F: 251pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Cree Inc.
Win Source Part Number: 012593-C3D04060E
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Series: Z-Rec
Packaging: Tube
Mounting Style: SMD/SMT
Speed: No Recovery Time > 500mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package: TO-252-2
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 4A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Capacitance @ Vr, F: 251pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - C3D04060E-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
C3D04060E-ND
Single Diodes C3D04060E-ND
Diode Silicon Carbide Schottky 600V 13.5A (DC) Surface Mount TO-252-2

Diode Silicon Carbide Schottky 600V 13.5A (DC) Surface Mount TO-252-2

Buy Now Datasheet
Sic Schottky Diode, 4A, 600V To-252; Product Range Wolfspeed - 09R4513 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 4A, 600V To-252; Product Range Wolfspeed
09R4513
Sic Schottky Diode, 4A, 600V To-252; Product Range Wolfspeed 09R4513
SIC SCHOTTKY DIODE, 4A, 600V TO-252; Product Range:Z-Rec 600V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15.5A; Total Capacitive Charge:8.5nC; Diode Case Style:TO-252 (DPAK) RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 4A, 600V TO-252; Product Range:Z-Rec 600V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15.5A; Total Capacitive Charge:8.5nC; Diode Case Style:TO-252 (DPAK) RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - C3D04060E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C3D04060E
Discrete Semiconductor Products - Diodes - Rectifiers C3D04060E
DIODE SIL CARB 600V 13.5A TO252

DIODE SIL CARB 600V 13.5A TO252

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C3D04060E
Schottky Diodes & Rectifiers C3D04060E
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 4A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 4A

Buy Now Datasheet

Technical Specifications

  Wolfspeed RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number C3D04060E 7027453P 1684072 280-C3D04060E 012593-C3D04060E C3D04060E-ND 09R4513 C3D04060E C3D04060E
Product Name 4-A, 600-V, Z-Rec® Schottky, TO-252-2 package Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky SMD 600V 15.5A Diode and Rectifier Discrete Semiconductor Products Single Diodes Sic Schottky Diode, 4A, 600V To-252; Product Range Wolfspeed Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-252-2 TO-252 DPAK; Dpak (to-252) TO-252 DPAK; TO-252 (DPAK) TO-252-2
IF 7500 mA 15500 mA
VRRM 600 volts 600 volts
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data