Benefits
Features
DIODE SIL CARB 600V 5A TO220-F2 Product overview: C3D03060F from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D03060F can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 600V 5A (DC) Through Hole TO-220-F2
Win Source Part Number: 1009093-C3D03060F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Z-Rec®
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 5A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Capacitance @ Vr, F: 155pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack, Isolated Tab
Supplier Device Package: TO-220-F2
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Wolfspeed, Inc.
Base Product Number: C3D03060
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 3A
DIODE SIL CARB 600V 5A TO220-F2
SILICON CARBIDE SCHOTTKY DIODE, TO-220F2; Product Range:Z-Rec Series; Diode Configuration:Single
| Wolfspeed | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | C3D03060F | 280-C3D03060F | C3D03060F-ND | 1009093-C3D03060F | C3D03060F | C3D03060F | 12X8368 |
| Product Name | 3-A, 600-V, Z-Rec® Schottky, TO-220-F2 Full-Pak package | 600V 5A TO220 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Silicon Carbide Schottky Diode, To-220F2; Product Range Wolfspeed |
| Package | TO-220 | Tube | TO-220; TO-220-2 Full Pack, Isolated Tab | TO-220-2 FP | TO-220 | TO-220FP | |
| IF | 3000 mA | 8000 mA | |||||
| VRRM | 600 volts | 600 volts | |||||
| RoHS Compliant | RoHS | RoHS |