Benefits
Features
All products with part number C3D03060E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Diode Silicon Carbide Schottky 600V 11A (DC) Surface Mount TO-252-2
Schottky Diode,Z-Rec,SiC,3A,6
Schottky Diode,Z-Rec,SiC,3A,6
Schottky Diode,Z-Rec,SiC,3A,6
Manufacturer: Cree Inc.
Win Source Part Number: 1158482-C3D03060E
Manufacturer Homepage: www.cree.com/
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 3A
SIC SCHOTTKY DIODE, 3A, 600V, D-PACK; Product Range:Z-Rec 600V Series; Diode Configuration:Single
DIODE SIL CARB 600V 11A TO252-2
| Wolfspeed | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Step Recovery Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | C3D03060E | C3D03060E-ND | 7027456 | 7027456P | 1158482-C3D03060E | C3D03060E | 09R4511 | C3D03060E |
| Product Name | 3-A, 600-V, Z-Rec® Schottky, TO-252-2 package | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - C3D03060E | Schottky Diodes & Rectifiers | Sic Schottky Diode, 3A, 600V, D-Pack; Product Range Wolfspeed | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-252-2 | DPAK; Dpak (to-252) | TO-252 | TO-252-2 | DPAK; TO-252 (DPAK) | |||
| IF | 5500 mA | 11500 mA | ||||||
| VRRM | 600 volts | 600 volts | ||||||
| Tj | -55 to 175 C (-67 to 347 F) |