Benefits
Features
DIODE SIL CARB 600V 4A TO220-F2 Product overview: C3D02060F from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D02060F can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 600V 4A (DC) Through Hole TO-220-F2
Manufacturer: Cree Inc.
Win Source Part Number: 049990-C3D02060F
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Series: Z-Rec
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2 Full Pack Isolated Tab
Manufacturer Device Package: TO-220-F2
Standard Package: 50
Catalog: Silicon Carbide Schottky Diode
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50µA @ 600V
Operating Temperature - Junction: -55°C ~ 175°C
Capacitance @ Vr F: 120pF @ 0V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
DIODE SIL CARB 600V 4A TO220-F2
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 2A
DIODE SIL CARB 600V 4A TO220-F2
| Wolfspeed | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Diodes |
| Product Number | C3D02060F | 280-C3D02060F | C3D02060F-ND | 049990-C3D02060F | 8099045 | C3D02060F | C3D02060F | C3D02060F |
| Product Name | 2-A, 600-V, Z-Rec® Schottky, TO-220-F2 Full-Pak package | 600V 4A TO220 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Package | TO-220 | Tube | TO-220; To-220 | TO-220 | TO-220-2 FP | |||
| IF | 2000 mA | |||||||
| VRRM | 600 volts | |||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |