Wolfspeed Diodes, Rectifiers - Single - C2D05120E-TR C2D05120E-TR

Description
Manufacturer: Cree/Wolfspeed Win Source Part Number: 039812-C2D05120E-TR Packaging: Tape and Reel Mounting Style: SMD Speed: No Recovery Time > 500mA (Io) Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 17.5A (DC) Reverse Recovery Time (trr): 0ns Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-252-2 Status: Obsolete Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Forward (Vf) (Maximum) at If: 1.8V at 5A Current - Reverse Leakage at Vr: 200μA at 1200V Capacitance at Vr, F: 455pF at 0V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Cree/Wolfspeed Win Source Part Number: 039812-C2D05120E-TR Packaging: Tape and Reel Mounting Style: SMD Speed: No Recovery Time > 500mA (Io) Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 17.5A (DC) Reverse Recovery Time (trr): 0ns Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-252-2 Status: Obsolete Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Forward (Vf) (Maximum) at If: 1.8V at 5A Current - Reverse Leakage at Vr: 200μA at 1200V Capacitance at Vr, F: 455pF at 0V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - C2D05120E-TR - 039812-C2D05120E-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - C2D05120E-TR
039812-C2D05120E-TR
Diodes, Rectifiers - Single - C2D05120E-TR 039812-C2D05120E-TR
Manufacturer: Cree/Wolfspeed Win Source Part Number: 039812-C2D05120E-TR Packaging: Tape and Reel Mounting Style: SMD Speed: No Recovery Time > 500mA (Io) Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 17.5A (DC) Reverse Recovery Time (trr): 0ns Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-252-2 Status: Obsolete Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Voltage - Forward (Vf) (Maximum) at If: 1.8V at 5A Current - Reverse Leakage at Vr: 200μA at 1200V Capacitance at Vr, F: 455pF at 0V, 1MHz

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 039812-C2D05120E-TR
Packaging: Tape and Reel
Mounting Style: SMD
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 17.5A (DC)
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-252-2
Status: Obsolete
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Voltage - Forward (Vf) (Maximum) at If: 1.8V at 5A
Current - Reverse Leakage at Vr: 200μA at 1200V
Capacitance at Vr, F: 455pF at 0V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - C2D05120E-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C2D05120E-TR
Discrete Semiconductor Products - Diodes - Rectifiers C2D05120E-TR
DIODE SIL CARB 1.2KV 17.5A TO252

DIODE SIL CARB 1.2KV 17.5A TO252

Supplier's Site
Single Diodes - C2D05120E-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
C2D05120E-TR
Single Diodes C2D05120E-TR
DIODE SIL CARB 1.2KV 17.5A TO252

DIODE SIL CARB 1.2KV 17.5A TO252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Diodes
Product Number 039812-C2D05120E-TR C2D05120E-TR C2D05120E-TR
Product Name Diodes, Rectifiers - Single - C2D05120E-TR Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Life Cycle Stage Obsolete Removed
VF 1.8 volts 1.8 volts 1.8 volts
trr 0.0 ns 0.0 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4942 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details
25V 100MA Diode and Rectifier - 286-BAS12505WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
4 suppliers
Schottky Rectifier, 30Ma, 4V Sot-23; Diode Configuration Nexperia - 96K6756 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 4 volts
View Details
Rectifier Diodes, Type SBD - Model: YA875C20R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 200 volts
View Details