Rectifier Diode Schottky 1.2KV 17.5A 2-Pin(2+Tab) TO-220 Product overview: C2D05120A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.2KV, 17.5A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 17.5A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C2D05120A can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 1200V 17.5A (DC) Through Hole TO-220-2
Manufacturer: Cree Inc.
Win Source Part Number: 012591-C2D05120A
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Series: Zero Recovery
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Manufacturer Device Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 5A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 5A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200μA @ 1200V
Capacitance @ Vr, F: 455pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: C2D05120A
Alternative Parts (Cross-Reference): SCS120KGC; IDH15S120XK; IDH15S120; IDH15S120AKSA1;
Introduction Date: January 06, 2014
ECCN: EAR99
Country of Origin: China, Philippines, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
DIODE SIL CARB 1.2KV 17.5A TO220
DIODE SIL CARB 1.2KV 17.5A TO220
SIC SCHOTTKY DIODE, 5A, 1.2KV, TO-220; Product Range:Z-Rec 1200V Series; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-C2D05120A | C2D05120A-ND | 012591-C2D05120A | C2D05120A | C2D05120A | 73P9866 |
| Product Name | Schottky 1.2KV 17.5A TO-220 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 5A, 1.2Kv, To-220; Product Range Wolfspeed |
| Package | TO-220 | TO-220 | TO-220 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| VF | 1.8 volts | 1.8 volts | 1.8 volts | |||
| trr | 0.0 ns | 0.0 ns |